Diode module with four 1N5408 diodes in a common cathode configuration for surge suppression and electrical decoupling, mounted on a DIN rail, measuring 22.5 mm wide, 75 mm high, and 55 mm deep, with screw terminals accepting 0.2 to 4 mm² rigid or 0.2 to 2.5 mm² flexible conductors, rated for 250 V AC maximum operating voltage and 1000 V peak reverse voltage per diode, operating reliably between -20 °C and 50 °C, certified CE and EAC compliant, and fulfilling EU RoHS requirements.
General Purpose Relays EMG 22-DIO 4P-1N5408
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2952198 |
| Product Name | General Purpose Relays |
| Relay Type | General |