PHOENIX CONTACT USA Rotary Potentiometers, Rheostats 2942124

Description
10k Ohm 1 Gang Linear DIN Rail Potentiometer None 1 Kierros 0.5W, 1/2W
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear DIN Rail Potentiometer None 1 Kierros 0.5W, 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 277-5075-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
277-5075-ND
Rotary Potentiometers, Rheostats 277-5075-ND
10k Ohm 1 Gang Linear DIN Rail Potentiometer None 1 Kierros 0.5W, 1/2W

10k Ohm 1 Gang Linear DIN Rail Potentiometer None 1 Kierros 0.5W, 1/2W

Buy Now Datasheet
2W Rheostat - 84-2942124 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-2942124
2W Rheostat 84-2942124
POT 10K OHM 1/2W LINEAR Product overview: 2942124 from Phoenix Contact is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-2942124 can be used for catalog matching and distributor lookup.

POT 10K OHM 1/2W LINEAR Product overview: 2942124 from Phoenix Contact is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-2942124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 2942124 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
2942124
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 2942124
POT 10K OHM 1/2W LINEAR

POT 10K OHM 1/2W LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 277-5075-ND 84-2942124 2942124
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging DIN Rail
Potentiometer Type Standard Potentiometer
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details