General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Manufacturer: Phoenix Contact
Category: Relays Power Relays, Over 2 Amps
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Coil Voltage DC: 24VDC
Coil Current: 21 mA
Coil Type: Non Latching
Switching Voltage: 250VAC, 250VDC - Max
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Industrial Relays EMG 10-REL/KSR-G 24/
RELAY GEN PURPOSE SPST 6A 24V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 277-4908-ND | 2942108 | 2942108 | |
| Product Name | Power Relays, Over 2 Amps | Relays Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | PCBoard; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |