The EMG 10-REL/KSR-G 24/ 1-LCU AU is a relay module with a soldered-in miniature relay, one normally open gold-plated contact, and a 24 V DC input. It measures 10.6 mm wide, 75 mm high, and 53.5 mm deep, with screw terminals for conductors of 0.2-4 mm² rigid or 0.2-2.5 mm² flexible. Input voltage range is 19.2-26.4 V DC, with a typical current of 21 mA, response time of 7 ms, and release time of 11 ms. It switches up to 30 V AC or 36 V DC at 0.5 A continuous current, with a 5 W interrupting rating at 24 V DC. Reverse polarity and freewheeling diode protection are integrated, along with a yellow LED for status indication. Operating temperature range is -20 °C to 40 °C, with a mechanical life of approximately 2 × 10⁷ cycles, and it complies with IEC 60664 for insulation and overvoltage category III.
Industrial Relays EMG 10-REL/KSR-G 24/ 1-LCU AU
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2940362 |
| Product Name | Industrial Relays |