Industrial Relays EMG 10-REL/KSR-G 24/2 LC NORML CLOSED
RELAY GEN PURPOSE SPST 500MA 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 2940126 | 2940126 |
| Product Name | Industrial Relays | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | |
| DC Coil Voltage | 24 volts | |
| Application Type | General | |
| Mounting | DIN; DIN Rail |