PHOENIX CONTACT USA Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 2938811

Description
Win Source Part Number: 1314718-2938811 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: Quint Features: Adjustable Output, IP20, Load Sharing, Universal Input Package: Box Applications: ITE (Commercial) Power (Watts): 120W Input Type: AC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 12V Efficiency: 92% Minimum Load Required: No Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 5.12" L x 3.35" W x 5.12" H (130.0mm x 85.0mm x 130.0mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Mfr: Phoenix Contact Product Status: Obsolete Approval Agency: CB, cULus, cURus AC Voltage - Input: 100 ~ 240 VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1314718-2938811 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: Quint Features: Adjustable Output, IP20, Load Sharing, Universal Input Package: Box Applications: ITE (Commercial) Power (Watts): 120W Input Type: AC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 12V Efficiency: 92% Minimum Load Required: No Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 5.12" L x 3.35" W x 5.12" H (130.0mm x 85.0mm x 130.0mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Mfr: Phoenix Contact Product Status: Obsolete Approval Agency: CB, cULus, cURus AC Voltage - Input: 100 ~ 240 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies - 1314718-2938811 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
1314718-2938811
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies 1314718-2938811
Win Source Part Number: 1314718-2938811 Category: Power Supplies - External/Internal (Off-Board)>Industri al, DIN Rail Power Supplies Series: Quint Features: Adjustable Output, IP20, Load Sharing, Universal Input Package: Box Applications: ITE (Commercial) Power (Watts): 120W Input Type: AC Voltage - Isolation: 4 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Output 1: 12V Efficiency: 92% Minimum Load Required: No Temperature Range - Operating: -25°C ~ 70°C (With Derating) Dimension: 5.12" L x 3.35" W x 5.12" H (130.0mm x 85.0mm x 130.0mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Mfr: Phoenix Contact Product Status: Obsolete Approval Agency: CB, cULus, cURus AC Voltage - Input: 100 ~ 240 VAC

Win Source Part Number: 1314718-2938811
Category: Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Series: Quint
Features: Adjustable Output, IP20, Load Sharing, Universal Input
Package: Box
Applications: ITE (Commercial)
Power (Watts): 120W
Input Type: AC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Output 1: 12V
Efficiency: 92%
Minimum Load Required: No
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 5.12" L x 3.35" W x 5.12" H (130.0mm x 85.0mm x 130.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Mfr: Phoenix Contact
Product Status: Obsolete
Approval Agency: CB, cULus, cURus
AC Voltage - Input: 100 ~ 240 VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1314718-2938811
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372647-ICE2QR0680ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 102 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details