PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938727

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1918-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1918-ND
Industrial, DIN Rail Power Supplies 277-1918-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
Power Supply;DIN Rail;QUINT-PS-3X400-500AC/24DC/20Amp;3 Phase - 70000922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;DIN Rail;QUINT-PS-3X400-500AC/24DC/20Amp;3 Phase
70000922
Power Supply;DIN Rail;QUINT-PS-3X400-500AC/24DC/20Amp;3 Phase 70000922
3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 160 mmWx130mmHx125mmD LED green operating voltage display >91% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Screw connection CB, UL, GL, cULus Listed, cULus Recognized RoHS Compliant Wide Input Range Greater Than 500,000 Hours MTBF Five-Year USA Warranty

  • 3x400 to 500 VAC nominal input voltage
  • Three phase
  • 45 to 65 AC frequency range
  • DC to DC converter, AC to DC converter
  • 160 mmWx130mmHx125mmD
  • LED green operating voltage display
  • >91% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Screw connection
  • CB, UL, GL, cULus Listed, cULus Recognized
  • RoHS Compliant
  • Wide Input Range
  • Greater Than 500,000 Hours MTBF
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1918-ND 70000922
Product Name Industrial, DIN Rail Power Supplies Power Supply;DIN Rail;QUINT-PS-3X400-500AC/24DC/20Amp;3 Phase
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 20 amps
AC Input Voltage 400.0 to 500.0 volts 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1394-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details