PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938620

Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 480W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1663-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1663-ND
Industrial, DIN Rail Power Supplies 277-1663-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
POWER SUPPLY, INPUT: 85-264 VAC; OUTPUT: 24VDC, 20AMPS - 70000916 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, INPUT: 85-264 VAC; OUTPUT: 24VDC, 20AMPS
70000916
POWER SUPPLY, INPUT: 85-264 VAC; OUTPUT: 24VDC, 20AMPS 70000916
QUINT POWER SUPPLY allows global use due to a wide range input. The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed on a power supply. This has resulted in a need for a wide range input and a high level of availability. These requirements are met by the QUINT POWER SUPPLY. Based on the wide range input and an international approval package (including UL 60950 for IT equipment and UL 508 for industrial control equipment) this power supply is the most versatile and qualified for worldwide use. Your entire system can be tested at any production location in the world and delivered to any location in the world without faulty switching of the input voltage. This will help reduce storage costs and logistical efforts. The QUINT POWER product range offers universal DC power supplies from 60-960 W. They are designed as primary switched-mode regulators and operate with a high level of efficiency so the loss is kept to a minimum. High levels of operating safety are required in complex global networks. This power supply contains large capacitors that guarantee a main failure bridging time of more than 20 ms at full load. QUINT POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures are common. The QUINT POWER SUPPLY provides preventive function monitoring diagnoses, an impermissible operating state, and minimizes downtimes in your system. An Active transistor output and an electrically isolated relay contact are provided for monitoring of this state. This signal not only provides information on the device function, but also indicates a system overload at an early stage. QUINT-PS-100-240AC/2 4DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational safety Five-Year USA Warranty

QUINT POWER SUPPLY allows global use due to a wide range input.
The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed on a power supply. This has resulted in a need for a wide range input and a high level of availability. These requirements are met by the QUINT POWER SUPPLY. Based on the wide range input and an international approval package (including UL 60950 for IT equipment and UL 508 for industrial control equipment) this power supply is the most versatile and qualified for worldwide use.
Your entire system can be tested at any production location in the world and delivered to any location in the world without faulty switching of the input voltage. This will help reduce storage costs and logistical efforts.
The QUINT POWER product range offers universal DC power supplies from 60-960 W. They are designed as primary switched-mode regulators and operate with a high level of efficiency so the loss is kept to a minimum.
High levels of operating safety are required in complex global networks. This power supply contains large capacitors that guarantee a main failure bridging time of more than 20 ms at full load. QUINT POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures are common.
The QUINT POWER SUPPLY provides preventive function monitoring diagnoses, an impermissible operating state, and minimizes downtimes in your system. An Active transistor output and an electrically isolated relay contact are provided for monitoring of this state. This signal not only provides information on the device function, but also indicates a system overload at an early stage.
QUINT-PS-100-240AC/24DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A)
Features

  • Preventative Function Monitoring through professional signaling
  • Idle proof and short circuit proof
  • High level of operational safety
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1663-ND 70000916
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY, INPUT: 85-264 VAC; OUTPUT: 24VDC, 20AMPS
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 20 amps
AC Input Voltage 100.0 to 240.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480w Three Phase Power Supplies - PST-48024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details