PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938617

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1917-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1917-ND
Industrial, DIN Rail Power Supplies 277-1917-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
POWER SUPPLY, 3 X 400-500AC/24V DC/ 10 Amp (3 Phase) primary switch mode - 70000921 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 3 X 400-500AC/24V DC/ 10 Amp (3 Phase) primary switch mode
70000921
POWER SUPPLY, 3 X 400-500AC/24V DC/ 10 Amp (3 Phase) primary switch mode 70000921
3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 85 mmWx130mmHx125mmD LED green operating voltage display >90% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Screw connection CB, UL, cULus Listed, cULus Recognized RoHS Compliant Wide Input Range Greater Than 500,000 Hours MTBF Five-Year USA Warranty

  • 3x400 to 500 VAC nominal input voltage
  • Three phase
  • 45 to 65 AC frequency range
  • DC to DC converter, AC to DC converter
  • 85 mmWx130mmHx125mmD
  • LED green operating voltage display
  • >90% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Screw connection
  • CB, UL, cULus Listed, cULus Recognized
  • RoHS Compliant
  • Wide Input Range
  • Greater Than 500,000 Hours MTBF
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1917-ND 70000921
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY, 3 X 400-500AC/24V DC/ 10 Amp (3 Phase) primary switch mode
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 10 amps
AC Input Voltage 400.0 to 500.0 volts 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details