PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938594

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1916-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1916-ND
Industrial, DIN Rail Power Supplies 277-1916-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
POWER SUPPLY, 3X320-575 VAC, 24VDC, 5 AMPS - 70000920 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 3X320-575 VAC, 24VDC, 5 AMPS
70000920
POWER SUPPLY, 3X320-575 VAC, 24VDC, 5 AMPS 70000920
3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 70 mmWx130mmHx125mmD LED green operating voltage display >88% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Screw connection CB, UL, cULus Listed, cULus Recognized RoHS Compliant Wide Input Range Greater Than 500,000 Hours MTBF Five-Year USA Warranty

  • 3x400 to 500 VAC nominal input voltage
  • Three phase
  • 45 to 65 AC frequency range
  • DC to DC converter, AC to DC converter
  • 70 mmWx130mmHx125mmD
  • LED green operating voltage display
  • >88% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Screw connection
  • CB, UL, cULus Listed, cULus Recognized
  • RoHS Compliant
  • Wide Input Range
  • Greater Than 500,000 Hours MTBF
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1916-ND 70000920
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY, 3X320-575 VAC, 24VDC, 5 AMPS
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 5 amps
AC Input Voltage 400.0 to 500.0 volts 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details