PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2938222

Description
AC/DC DIN RAIL SUPPLY 48V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-1921-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-1921-ND
Industrial, DIN Rail Power Supplies 277-1921-ND
AC/DC DIN RAIL SUPPLY 48V 960W

AC/DC DIN RAIL SUPPLY 48V 960W

Buy Now Datasheet
POWER SUPPLY, 85-264VAC, 48VDC, 20 AMPS - 70000926 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 85-264VAC, 48VDC, 20 AMPS
70000926
POWER SUPPLY, 85-264VAC, 48VDC, 20 AMPS 70000926
3x400 to 500 VAC nominal input voltage Three phase 45 to 65 AC frequency range DC to DC converter, AC to DC converter 240 mmWx130mmHx130mmD LED green operating voltage display >90% efficiency IP20 degree of protection -25 to 70 ?C operating temperature Pluggable screw connection CB, UL, cULus Listed, cULus Recognized, CSA Certified RoHS Compliant Wide Input Range Greater Than 500,000 Hours MTBF Five-Year USA Warranty

  • 3x400 to 500 VAC nominal input voltage
  • Three phase
  • 45 to 65 AC frequency range
  • DC to DC converter, AC to DC converter
  • 240 mmWx130mmHx130mmD
  • LED green operating voltage display
  • >90% efficiency
  • IP20 degree of protection
  • -25 to 70 ?C operating temperature
  • Pluggable screw connection
  • CB, UL, cULus Listed, cULus Recognized, CSA Certified
  • RoHS Compliant
  • Wide Input Range
  • Greater Than 500,000 Hours MTBF
  • Five-Year USA Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 277-1921-ND 70000926
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY, 85-264VAC, 48VDC, 20 AMPS
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 20 amps
AC Input Voltage 400.0 to 500.0 volts 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

480W Single Output Power Supplies - PSP-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details