PHOENIX CONTACT USA Serial Cables 2926661

Description
Phoenix Contact 2926661 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2926661 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2015275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2015275
Serial Cables 2015275
Phoenix Contact 2926661 Serial Cable

Phoenix Contact 2926661 Serial Cable

Supplier's Site
D-Sub Cables - 2926661-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926661-ND
D-Sub Cables 2926661-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 4.92' (1.50m) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 4.92' (1.50m) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926661 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926661
Cable Assemblies - D-Sub Cables 2926661
CABLE ASSY DB50 SHLD GRAY 1.5M

CABLE ASSY DB50 SHLD GRAY 1.5M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015275 2926661-ND 2926661
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type Single wire DB50; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details