PHOENIX CONTACT USA D-Sub Cables 2926645

Description
D-Sub Cable Assembly DB50 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB50 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2926645-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926645-ND
D-Sub Cables 2926645-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926645 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926645
Cable Assemblies - D-Sub Cables 2926645
CABLE ASSY DB50 SHLD GRAY 500MM

CABLE ASSY DB50 SHLD GRAY 500MM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2926645-ND 2926645
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers