PHOENIX CONTACT USA Serial Cables 2926548

Description
Phoenix Contact 2926548 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2926548 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2015774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2015774
Serial Cables 2015774
Phoenix Contact 2926548 Serial Cable

Phoenix Contact 2926548 Serial Cable

Supplier's Site
D-Sub Cables - 2926548-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926548-ND
D-Sub Cables 2926548-ND
D-Sub Cable Assembly DB25 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 9.84' (3.00m) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926548 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926548
Cable Assemblies - D-Sub Cables 2926548
CABLE ASSY DB25 SHIELDED GRAY 3M

CABLE ASSY DB25 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015774 2926548-ND 2926548
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Connector Type Single wire DB25; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details