PHOENIX CONTACT USA D-Sub Cables 2926522

Description
D-Sub Cable Assembly DB25 Gray, Individual (Round) 4.92' (1.50m) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB25 Gray, Individual (Round) 4.92' (1.50m) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2926522-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926522-ND
D-Sub Cables 2926522-ND
D-Sub Cable Assembly DB25 Gray, Individual (Round) 4.92' (1.50m) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 4.92' (1.50m) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Serial Cables - 2163569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2163569
Serial Cables 2163569
Phoenix Contact 2926522 Serial Cable

Phoenix Contact 2926522 Serial Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 2926522 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2926522
Cable Assemblies - D-Sub Cables 2926522
CABLE ASSY DB25 SHLD GRAY 1.5M

CABLE ASSY DB25 SHLD GRAY 1.5M

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2926522-ND 2163569 2926522
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables
Cable Length 4.92 ft (15 dm) 4.92 ft (15 dm) 4.92 ft (15 dm)
Connector Type DB25; Plug, Male Pins Open end
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details