PHOENIX CONTACT USA D-Sub Cables 2926441

Description
D-Sub Cable Assembly DB15 Gray, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB15 Gray, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2926441-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926441-ND
D-Sub Cables 2926441-ND
D-Sub Cable Assembly DB15 Gray, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Serial Cables - 2014037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2014037
Serial Cables 2014037
Phoenix Contact 2926441 Serial Cable

Phoenix Contact 2926441 Serial Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 2926441 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926441
Cable Assemblies - D-Sub Cables 2926441
CABLE ASSY DB15 SHIELDED GRAY 1M

CABLE ASSY DB15 SHIELDED GRAY 1M

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2926441-ND 2014037 2926441
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type DB15; Plug, Male Pins Single wire
Application Computer
Product Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE141 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details