PHOENIX CONTACT USA D-Sub Cables 2926360

Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2926360-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926360-ND
D-Sub Cables 2926360-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Serial Cables - 8028037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
8028037
Serial Cables 8028037
Phoenix Contact 2926360 Cable

Phoenix Contact 2926360 Cable

Supplier's Site
Cable Assemblies - D-Sub Cables - 2926360 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2926360
Cable Assemblies - D-Sub Cables 2926360
CABLE ASSY DB09 SHLD GRAY 500MM

CABLE ASSY DB09 SHLD GRAY 500MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2926360-ND 8028037 2926360
Product Name D-Sub Cables Serial Cables Cable Assemblies - D-Sub Cables
Cable Length 1.64 ft (5 dm) 16.4 ft (50 dm) 1.64 ft (5 dm)
Connector Type Plug, Male Pins Straight d-sub
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
USB Cable Assemblies - 2528302-2 - TE Connectivity
Specs
Product Type USB Type C Plug
Cable Length 1.54 ft (4.7 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
2 suppliers
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details