PHOENIX CONTACT USA Serial Cables 2926328

Description
Phoenix Contact 2926328 Cable
Request a Quote Datasheet
Description
Phoenix Contact 2926328 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2098192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2098192
Serial Cables 2098192
Phoenix Contact 2926328 Cable

Phoenix Contact 2926328 Cable

Supplier's Site
D-Sub Cables - 277-9460-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
277-9460-ND
D-Sub Cables 277-9460-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926328 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926328
Cable Assemblies - D-Sub Cables 2926328
CABLE ASSY DB50 SHIELDED GRAY 2M

CABLE ASSY DB50 SHIELDED GRAY 2M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2098192 277-9460-ND 2926328
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers