PHOENIX CONTACT USA Serial Cables 2926137

Description
Phoenix Contact 2926137 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2926137 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2016815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2016815
Serial Cables 2016815
Phoenix Contact 2926137 Serial Cable

Phoenix Contact 2926137 Serial Cable

Supplier's Site
D-Sub Cables - 2926137-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926137-ND
D-Sub Cables 2926137-ND
D-Sub Cable Assembly DB15 Gray, Individual (Round) 13.12' (4.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 13.12' (4.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926137 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926137
Cable Assemblies - D-Sub Cables 2926137
CABLE ASSY DB15 SHIELDED GRAY 4M

CABLE ASSY DB15 SHIELDED GRAY 4M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016815 2926137-ND 2926137
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 13.12 ft (40 dm) 13.12 ft (39.99 dm) 13.12 ft (39.99 dm)
Connector Type Single wire DB15; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details