PHOENIX CONTACT USA D-Sub Cables 2926069

Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 13.12' (4.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 13.12' (4.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2926069-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926069-ND
D-Sub Cables 2926069-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 13.12' (4.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 13.12' (4.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926069 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926069
Cable Assemblies - D-Sub Cables 2926069
CABLE ASSY DB09 SHIELDED GRAY 4M

CABLE ASSY DB09 SHIELDED GRAY 4M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2926069-ND 2926069
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Length 13.12 ft (39.99 dm) 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details