PHOENIX CONTACT USA Serial Cables 2926056

Description
Phoenix Contact 2926056 Cable
Request a Quote Datasheet
Description
Phoenix Contact 2926056 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2098185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2098185
Serial Cables 2098185
Phoenix Contact 2926056 Cable

Phoenix Contact 2926056 Cable

Supplier's Site
D-Sub Cables - 2926056-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926056-ND
D-Sub Cables 2926056-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926056 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926056
Cable Assemblies - D-Sub Cables 2926056
CABLE ASSY DB09 SHIELDED GRAY 3M

CABLE ASSY DB09 SHIELDED GRAY 3M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2098185 2926056-ND 2926056
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details