PHOENIX CONTACT USA Serial Cables 2926014

Description
Phoenix Contact 2926014 Cable
Request a Quote Datasheet
Description
Phoenix Contact 2926014 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2015769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2015769
Serial Cables 2015769
Phoenix Contact 2926014 Cable

Phoenix Contact 2926014 Cable

Supplier's Site
D-Sub Cables - 2926014-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2926014-ND
D-Sub Cables 2926014-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2926014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2926014
Cable Assemblies - D-Sub Cables 2926014
CABLE ASSY DB09 SHLD GRAY 500MM

CABLE ASSY DB09 SHLD GRAY 500MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2015769 2926014-ND 2926014
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Single wire Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details