Phoenix Contact GmbH & Co. KG Safety Relays 2924854

Description
Safety Relays TC-D37SUB-ADIO16- EX-P-UNI
Description
Safety Relays TC-D37SUB-ADIO16- EX-P-UNI
Datasheet
Datasheet Summary
Powered by GS/AI

The TC-D37SUB-ADIO16-EX-P-UNI is a module carrier designed to connect 16 MACX Analog Ex i signal conditioners to digital or analog I/O cards via a 37-position D-SUB connector. It features a robust aluminum profile with integrated DIN rail mounting, mechanical decoupling, and a passive PCB. The unit includes a red LED for error signaling and two green LEDs for power monitoring (PWR1 and PWR2). It has a width of 242 mm, height of 170 mm, and depth of 159.5 mm, weighs 1,000 g excluding packaging, and is rated for ambient temperatures from -20 °C to 60 °C. The enclosure is rated IP00, meets UL 94 V0 flammability standards, and is certified for ATEX II 3 G Ex nA IIC T4 Gc X and UKCA Ex II 3 G Ex nA IIC T4 Gc. It complies with EU RoHS and China RoHS EFUP-50 requirements.

Datasheet Summary
Powered by GS/AI

The TC-D37SUB-ADIO16-EX-P-UNI is a module carrier designed to connect 16 MACX Analog Ex i signal conditioners to digital or analog I/O cards via a 37-position D-SUB connector. It features a robust aluminum profile with integrated DIN rail mounting, mechanical decoupling, and a passive PCB. The unit includes a red LED for error signaling and two green LEDs for power monitoring (PWR1 and PWR2). It has a width of 242 mm, height of 170 mm, and depth of 159.5 mm, weighs 1,000 g excluding packaging, and is rated for ambient temperatures from -20 °C to 60 °C. The enclosure is rated IP00, meets UL 94 V0 flammability standards, and is certified for ATEX II 3 G Ex nA IIC T4 Gc X and UKCA Ex II 3 G Ex nA IIC T4 Gc. It complies with EU RoHS and China RoHS EFUP-50 requirements.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Safety Relays
2924854
Safety Relays 2924854
Safety Relays TC-D37SUB-ADIO16- EX-P-UNI

Safety Relays TC-D37SUB-ADIO16- EX-P-UNI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Safety Relays
Product Number 2924854
Product Name Safety Relays
Unlock Full Specs
to access all available technical data