Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
PHOENIX CONTACT USA
2917308 -- CABLE ASSEMBLIES - COAXIAL CABLES (RF)
PHOENIX CONTACT USA
Cable Assemblies - Coaxial Cables (RF)
2917308
Description
CBL ASSY MCX-NTYPE PL-JK 11.811"
Shenzhen Shengyu Electronics Technology Limited
Done
Description
CBL ASSY MCX-NTYPE PL-JK 11.811"
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
2917308
Cable Assemblies - Coaxial Cables (RF)
2917308
CBL ASSY MCX-NTYPE PL-JK 11.811"
CBL ASSY MCX-NTYPE PL-JK 11.811"
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Cable Assemblies
Product Number
2917308
Product Name
Cable Assemblies - Coaxial Cables (RF)
Cable Length
0.9842 ft (3 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Mini Display Port To HDMI 4 K Converter Cable
Specs
Application
Video
Product Type
DisplayPort; Mini Display port
View Details
Beckhoff Automation LLC
C9900-K639,-K641...K647 | USB-Extended cable, shielded, PUR, 4 x 2 x AWG26/7, fixed installation, green, Cat.5
Specs
Product Type
USB
View Details
Strainsert
Strainsert Cable
Be8418
Specs
Cable Shielding
Braid;
Braided
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
WAGO
Connecting cable
706-100/515-200
Specs
Application
Instrumentation and Control
Product Type
open-ended
Cable Length
6.56 ft (20 dm)
View Details
2
suppliers