PHOENIX CONTACT USA Power Relays, Over 2 Amps 2910537

Description
PLC-RPT- 24DC/2X21/FG
Request a Quote Datasheet
Description
PLC-RPT- 24DC/2X21/FG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2910537-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2910537-ND
Power Relays, Over 2 Amps 277-2910537-ND
PLC-RPT- 24DC/2X21/FG

PLC-RPT- 24DC/2X21/FG

Buy Now Datasheet
Electromechanical Interface Relays - 1750502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1750502
Electromechanical Interface Relays 1750502
Phoenix Contact 2910537 Interface Relay

Phoenix Contact 2910537 Interface Relay

Supplier's Site
Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact - 69AC7517 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact
69AC7517
Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact 69AC7517
RELAY MODULE, DPDT, 6A, 24VDC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RPT Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

RELAY MODULE, DPDT, 6A, 24VDC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RPT Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 2910537 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2910537
Relays - Power Relays, Over 2 Amps 2910537
PLC-RPT- 24DC/2X21/FG

PLC-RPT- 24DC/2X21/FG

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 277-2910537-ND 1750502 69AC7517 2910537
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 26.08 - Step relay 10A - 260881100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details