PHOENIX CONTACT USA Power Relays, Over 2 Amps 2910535

Description
PLC-RSC- 24DC/2X21/FG
Request a Quote Datasheet
Description
PLC-RSC- 24DC/2X21/FG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2910535-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2910535-ND
Power Relays, Over 2 Amps 277-2910535-ND
PLC-RSC- 24DC/2X21/FG

PLC-RSC- 24DC/2X21/FG

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2910535 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2910535
Relays - Power Relays, Over 2 Amps 2910535
PLC-RSC- 24DC/2X21/FG

PLC-RSC- 24DC/2X21/FG

Supplier's Site
Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact - 69AC7516 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact
69AC7516
Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact 69AC7516
RELAY MODULE, DPDT, 6A, 24VDC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RSC Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; ContactRoHS Compliant: Yes

RELAY MODULE, DPDT, 6A, 24VDC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RSC Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 277-2910535-ND 2910535 69AC7516
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay Module, Dpdt, 6A, 24Vdc, Din Rail; Contact Configuration Phoenix Contact
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data