The 2910508 is a relay module with a screw terminal connection, designed for 24 V AC/DC input and featuring two changeover contacts with gold-plated AgNi contacts for low-level switching. It measures 14 mm wide, 80 mm high, and 104 mm deep, and is rated for a maximum switching voltage of 30 V AC and 36 V DC, with a limiting continuous current of 50 mA. The module includes a bridge rectifier and an integrated yellow LED for operating voltage indication. It offers reinforced insulation, is rated for overvoltage category III and pollution degree 2, and complies with cULus Listed (E140324) and DNV standards. The housing is rated V0 per UL 94 and is RoHS compliant.
RELAY GEN PURPOSE DPDT 50MA 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 277-2910508-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Double Throw |