PLC-BSC- 24DC/21-21/H
POWER RELAY, DPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RSC Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Coil Resistance:- RoHS Compliant: Yes
PLC-BSC- 24DC/21-21/H
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 277-2910502-ND | 69AC7505 | 2910502 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |