PHOENIX CONTACT USA Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact 2910120

Description
DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact - 80AH3221 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact
80AH3221
Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact 80AH3221
DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 10A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80AH3221
Product Name Dc-Dc Converter, 24V, 10A; Power Supply Approvals Phoenix Contact
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-U12012-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details