PHOENIX CONTACT USA Power Relays, Over 2 Amps 2909885

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-17692-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-17692-ND
Power Relays, Over 2 Amps 277-17692-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay Module, Spst-No, 6A, 24, Din Rail; Contact Configuration Phoenix Contact - 69AC7504 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Spst-No, 6A, 24, Din Rail; Contact Configuration Phoenix Contact
69AC7504
Relay Module, Spst-No, 6A, 24, Din Rail; Contact Configuration Phoenix Contact 69AC7504
RELAY MODULE, SPST-NO, 6A, 24, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF 1 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; RoHS Compliant: Yes

RELAY MODULE, SPST-NO, 6A, 24, DIN RAIL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF 1 Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2909885
Relays - Power Relays, Over 2 Amps 2909885
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2909885
Industrial Relays 2909885
Industrial Relays RIF-1-RSC-LDP-24DC/ 1IC

Industrial Relays RIF-1-RSC-LDP-24DC/ 1IC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 277-17692-ND 69AC7504 2909885 2909885
Product Name Power Relays, Over 2 Amps Relay Module, Spst-No, 6A, 24, Din Rail; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.27 - Modular step relay 16A - 202790240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details