Phoenix Contact 2909884 Interface Relay
RIF-1-RPT-LDP-24DC/1
RIF-1-RPT-LDP-24DC/1
RELAY MODULE, SPST-NO, 6A, 24V, DIN RAIL; Contact Configuration:SPST-N
Industrial Relays RIF-1-RPT-LDP-24DC/ 1IC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1717039 | 277-2909884-ND | 2909884 | 69AC7503 | 2909884 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Module, Spst-No, 6A, 24V, Din Rail; Contact Configuration Phoenix Contact | Industrial Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Approvals | RoHS | RoHS | RoHS | ||
| Maximum Switching Current | 0.10 amps | ||||
| Relay Type | General |