PHOENIX CONTACT USA Power Relays, Over 2 Amps 2909848

Description
RIF-1-RSC-LDP-24DC/2 X21/FG
Request a Quote Datasheet
Description
RIF-1-RSC-LDP-24DC/2 X21/FG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2909848-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2909848-ND
Power Relays, Over 2 Amps 277-2909848-ND
RIF-1-RSC-LDP-24DC/2 X21/FG

RIF-1-RSC-LDP-24DC/2X21/FG

Buy Now Datasheet
Power Relay, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact - 69AC7502 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact
69AC7502
Power Relay, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact 69AC7502
POWER RELAY, DPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF 1 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF 1 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 2909848 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2909848
Relays - Power Relays, Over 2 Amps 2909848
RIF-1-RSC-LDP-24DC/2 X21/FG

RIF-1-RSC-LDP-24DC/2X21/FG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 277-2909848-ND 69AC7502 2909848
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
CONTROL RELAY - 700-CF220W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details