General Purpose Relay 4PDT (4 Form C) 120VAC Coil DIN Rail
RELAY GEN PURPOSE 4PDT 5A 120V
Industrial Relays RIF-2-RSC-LV-120AC/ 4X21/EX
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 277-18248-ND | 2909846 | 2909846 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |