PHOENIX CONTACT USA D-Sub Cables 2909757

Description
D-Sub Cable Assembly DB25 Gray, Individual (Round) 49.21' (15.00m) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB25 Gray, Individual (Round) 49.21' (15.00m) Plug, Male Pins to Individual Wire Leads Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 2909757-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2909757-ND
D-Sub Cables 2909757-ND
D-Sub Cable Assembly DB25 Gray, Individual (Round) 49.21' (15.00m) Plug, Male Pins to Individual Wire Leads Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 49.21' (15.00m) Plug, Male Pins to Individual Wire Leads Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2909757 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2909757
Cable Assemblies - D-Sub Cables 2909757
CABLE ASSY DB25 SHLD GRAY 15M

CABLE ASSY DB25 SHLD GRAY 15M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2909757-ND 2909757
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Length 49.21 ft (150 dm) 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details