PHOENIX CONTACT USA Industrial, DIN Rail Power Supplies 2909577

Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 277-16922-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
277-16922-ND
Industrial, DIN Rail Power Supplies 277-16922-ND
AC/DC DIN RAIL SUPPLY 24V 91W

AC/DC DIN RAIL SUPPLY 24V 91W

Buy Now Datasheet
DIN Rail Power Supplies - 1745884 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1745884
DIN Rail Power Supplies 1745884
Phoenix Contact 2909577

Phoenix Contact 2909577

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.8A Phoenix Contact - 61AK2764 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.8A Phoenix Contact
61AK2764
Power Supply, Ac-Dc, 24V, 3.8A Phoenix Contact 61AK2764
POWER SUPPLY, AC-DC, 24V, 3.8A

POWER SUPPLY, AC-DC, 24V, 3.8A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 277-16922-ND 1745884 61AK2764
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.8A Phoenix Contact
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 3.8 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details