PHOENIX CONTACT USA Power Relays, Over 2 Amps 2909532

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-15634-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-15634-ND
Power Relays, Over 2 Amps 277-15634-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 1750504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1750504
Electromechanical Interface Relays 1750504
Phoenix Contact 2909532 Interface Relay

Phoenix Contact 2909532 Interface Relay

Supplier's Site
Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact - 69AC7500 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact
69AC7500
Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact 69AC7500
RELAY MODULE, SPDT, 24VDC, 10A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PLC-RPT Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

RELAY MODULE, SPDT, 24VDC, 10A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PLC-RPT Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2909532
Industrial Relays 2909532
Industrial Relays PLC-RPT-24DC/21HC/EX

Industrial Relays PLC-RPT-24DC/21HC/EX

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2909532
Relays - Power Relays, Over 2 Amps 2909532
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 277-15634-ND 1750504 69AC7500 2909532 2909532
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data