PHOENIX CONTACT USA Power Relays, Over 2 Amps 2909519

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-15630-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-15630-ND
Power Relays, Over 2 Amps 277-15630-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2909519 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2909519
Relays - Power Relays, Over 2 Amps 2909519
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2909519
Industrial Relays 2909519
Industrial Relays PLC-RSC-24DC/21HC/EX

Industrial Relays PLC-RSC-24DC/21HC/EX

Buy Now Datasheet
Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact - 69AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact
69AC7497
Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact 69AC7497
RELAY MODULE, SPDT, 24VDC, 10A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PLC-RSC Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; RoHS Compliant: Yes

RELAY MODULE, SPDT, 24VDC, 10A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:PLC-RSC Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 277-15630-ND 2909519 2909519 69AC7497
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Relay Module, Spdt, 24Vdc, 10A, Din Rail; Contact Configuration Phoenix Contact
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data