Phoenix Contact 2909514 Interface Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Industrial Relays PLC-RPT- 24DC/21-21/ EX
RELAY MODULE, DPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RPT Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect;RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 6A 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1750498 | 277-15626-ND | 2909514 | 69AC7496 | 2909514 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Industrial Relays | Relay Module, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | RoHS | ||
| Maximum Switching Current | 0.01 amps |