Phoenix Contact 2909509 Relay Module
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE DPDT 6A 24V
RELAY MODULE, DPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC-RSC Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; ContactRoHS Compliant: Yes
Industrial Relays PLC-RSC- 24DC/21-21/ EX
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1750505 | 277-15622-ND | 2909509 | 69AC7495 | 2909509 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay Module, Dpdt, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact | Industrial Relays |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | |||
| Maximum Switching Current | 0.01 amps |