Single plug-in high-power relay with three changeover contacts, rated for 220 V DC coil voltage, designed for switching loads up to 16 A continuous and 50 A inrush. Features AgNi contacts, a rated insulation voltage of 250 V AC, and a surge voltage rating of 4 kV. Operates within an ambient temperature range of -40 °C to 70 °C. Mounts with plug-in connection and measures 38.6 mm wide, 36.1 mm high, and 45.5 mm deep. Weighs 88.1 g excluding packaging. Certified to CSA and cULus standards, meets EU RoHS and REACH SVHC requirements, and complies with ISA-S71.04 G3 corrosion resistance. Insulation is basic, suitable for overvoltage category III and pollution degree 3.
PLUG-IN HIGH-POWER RELAY WITH PO
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 277-2909055-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |