PHOENIX CONTACT USA Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact 2908672

Description
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H3 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H3 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact - 57AC7847 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact
57AC7847
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact 57AC7847
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H3 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H3 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57AC7847
Product Name Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact
Continuous Current 0.0650 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-40A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 127933728 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 530 volts
View Details
IEC 9 A Contactor - 100-C09D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Starter - 6514896 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.6 amps
View Details