PHOENIX CONTACT USA Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact 2908670

Description
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact - 57AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact
57AC7845
Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact 57AC7845
HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

HYBRID MOTOR STARTER, 3-PH, 30V, 0.065A; Supply Voltage Min:19.2VDC; Supply Voltage Max:30VDC; No. of Phases:Three Phase; Power Rating:5hp; Current Rating:65mA; Product Range:ELR H5 Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 57AC7845
Product Name Hybrid Motor Starter, 3-Ph, 30V, 0.065A; Supply Voltage Min Phoenix Contact
Continuous Current 0.0650 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-85A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 20784037 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 966662 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details