Phoenix Contact 2908215 Interface Relay
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Industrial Relays RIF-1-RPT-LDP-24DC/ 2X21/FG
RELAY MODULE, DPDT, 6A, 250VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RIF-1 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Quick RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 6A 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1348732 | 2908215-ND | 2908215 | 57AC7843 | 2908215 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Industrial Relays | Relay Module, Dpdt, 6A, 250Vac, Socket; Contact Configuration Phoenix Contact | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; Din rail | DIN | Socket or Plug-in Style; Socket | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | RoHS | ||
| Maximum Switching Current | 0.01 amps |