Phoenix Contact GmbH & Co. KG Industrial Relays 2908178

Description
Industrial Relays REL-MR-BL-200AC /21HC/MS
Description
Industrial Relays REL-MR-BL-200AC /21HC/MS
Datasheet
Datasheet Summary
Powered by GS/AI

The REL-MR-BL-200AC/21HC/MS is a plug-in miniature relay with a single changeover contact, designed for AC applications with a nominal input voltage of 200 V AC. It features a solder connection, dimensions of 13 mm width, 29 mm height, and 25.5 mm depth, and operates within an ambient temperature range of -40 °C to 70 °C. The relay has a mechanical service life of 5 × 10⁶ cycles, a rated insulation voltage of 250 V AC, and a test voltage of 5 kV AC between winding and contact. It complies with IEC 61810 and IEC 60664 standards, meets EU RoHS requirements, and carries a limiting continuous current rating of 16 A with a maximum inrush current of 32 A for 20 ms. The contact material is AgNi, and the switching voltage range is 12 V to 250 V AC/DC.

Datasheet Summary
Powered by GS/AI

The REL-MR-BL-200AC/21HC/MS is a plug-in miniature relay with a single changeover contact, designed for AC applications with a nominal input voltage of 200 V AC. It features a solder connection, dimensions of 13 mm width, 29 mm height, and 25.5 mm depth, and operates within an ambient temperature range of -40 °C to 70 °C. The relay has a mechanical service life of 5 × 10⁶ cycles, a rated insulation voltage of 250 V AC, and a test voltage of 5 kV AC between winding and contact. It complies with IEC 61810 and IEC 60664 standards, meets EU RoHS requirements, and carries a limiting continuous current rating of 16 A with a maximum inrush current of 32 A for 20 ms. The contact material is AgNi, and the switching voltage range is 12 V to 250 V AC/DC.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
2908178
Industrial Relays 2908178
Industrial Relays REL-MR-BL-200AC /21HC/MS

Industrial Relays REL-MR-BL-200AC /21HC/MS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number 2908178
Product Name Industrial Relays
AC Coil Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products