PHOENIX CONTACT USA Terminal Blocks - Wire to Board 2908045

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12435-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12435-ND
Terminal Blocks - Wire to Board 277-12435-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2908045
Fixed Terminal Blocks 2908045
Fixed Terminal Blocks MKDSO 2.5/ 4R BU

Fixed Terminal Blocks MKDSO 2.5/ 4R BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12435-ND 2908045
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.208 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2952 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers