PHOENIX CONTACT USA Terminal Blocks - Wire to Board 2908032

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14908-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14908-ND
Terminal Blocks - Wire to Board 277-14908-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2908032
Fixed Terminal Blocks 2908032
Fixed Terminal Blocks MKDSO 2.5/ 4-L-BU

Fixed Terminal Blocks MKDSO 2.5/ 4-L-BU

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14908-ND 2908032
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Solder Holes
View Details
Barrier Strips - 1-1546566-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details