PHOENIX CONTACT USA Uninterruptible Pwr Supply, 30Vac, 24Vdc; Input Voltage Dc Phoenix Contact 2907913

Description
UNINTERRUPTIBLE PWR SUPPLY, 30VAC, 24VDC; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:Lead (15-Jan-2019); Height:130mm; Input Voltage AC RoHS Compliant: Yes
Datasheet
Description
UNINTERRUPTIBLE PWR SUPPLY, 30VAC, 24VDC; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:Lead (15-Jan-2019); Height:130mm; Input Voltage AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Pwr Supply, 30Vac, 24Vdc; Input Voltage Dc Phoenix Contact - 33AC1127 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Pwr Supply, 30Vac, 24Vdc; Input Voltage Dc Phoenix Contact
33AC1127
Uninterruptible Pwr Supply, 30Vac, 24Vdc; Input Voltage Dc Phoenix Contact 33AC1127
UNINTERRUPTIBLE PWR SUPPLY, 30VAC, 24VDC; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:Lead (15-Jan-2019); Height:130mm; Input Voltage AC RoHS Compliant: Yes

UNINTERRUPTIBLE PWR SUPPLY, 30VAC, 24VDC; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:Lead (15-Jan-2019); Height:130mm; Input Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AC1127
Product Name Uninterruptible Pwr Supply, 30Vac, 24Vdc; Input Voltage Dc Phoenix Contact
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10060-340-3u-27638 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
EMI Filters - AME50461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details