PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 2907800

Description
TERM BLOCK HDR 4POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-16849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-16849-ND
Terminal Blocks - Headers, Plugs and Sockets 277-16849-ND
TERM BLOCK HDR 4POS 90DEG 5MM

TERM BLOCK HDR 4POS 90DEG 5MM

Buy Now Datasheet
Terminal Block, Header, 4Pos, 12A Rohs Compliant Phoenix Contact - 82AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, 12A Rohs Compliant Phoenix Contact
82AH2620
Terminal Block, Header, 4Pos, 12A Rohs Compliant Phoenix Contact 82AH2620
TERMINAL BLOCK, HEADER, 4POS, 12A ROHS COMPLIANT: YES

TERMINAL BLOCK, HEADER, 4POS, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16849-ND 82AH2620
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 4Pos, 12A Rohs Compliant Phoenix Contact
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.203 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Sensor terminal block - 2000-5417/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details