PHOENIX CONTACT USA Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact 2907073

Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact - 30AK0886 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact
30AK0886
Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact 30AK0886
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; Input Voltage DC:24V; Backup Time @ Capacity:-; Output Voltage:24V; Power Supply Mounting:DIN Rail; Product Range:QUINT Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AK0886
Product Name Uninterruptible Pwr Supply, 24Vdc, 20A; Input Voltage Dc Phoenix Contact
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2174-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details