PHOENIX CONTACT USA Uninterruptible Pwr Supply, 24Vdc, 20A; No. Of Outlets Phoenix Contact 2906367

Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:500V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:160mm; Width:88mm; Height:130mm; RoHS Compliant: Yes
Description
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:500V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:160mm; Width:88mm; Height:130mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Pwr Supply, 24Vdc, 20A; No. Of Outlets Phoenix Contact - 30AK0866 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Pwr Supply, 24Vdc, 20A; No. Of Outlets Phoenix Contact
30AK0866
Uninterruptible Pwr Supply, 24Vdc, 20A; No. Of Outlets Phoenix Contact 30AK0866
UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:500V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:160mm; Width:88mm; Height:130mm; RoHS Compliant: Yes

UNINTERRUPTIBLE PWR SUPPLY, 24VDC, 20A; No. of Outlets:1Outlets; Capacity (VA / W):-; Input Voltage AC Max:500V; Output Voltage:24V; Backup Time - Full Load:-; Product Range:TRIO Series; Length:160mm; Width:88mm; Height:130mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AK0866
Product Name Uninterruptible Pwr Supply, 24Vdc, 20A; No. Of Outlets Phoenix Contact
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details